Vishay Precision Group Schottky Diodes & Rectifiers 1N5394-E3/54

Description
Diode Rectifier 300V 1.5A DO-204AL
Request a Quote Datasheet
Description
Diode Rectifier 300V 1.5A DO-204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8116077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116077
Schottky Diodes & Rectifiers 8116077
Diode Rectifier 300V 1.5A DO-204AL

Diode Rectifier 300V 1.5A DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 8116077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116077P
Schottky Diodes & Rectifiers 8116077P
Diode Rectifier 300V 1.5A DO-204AL

Diode Rectifier 300V 1.5A DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1451836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451836
Schottky Diodes & Rectifiers 1451836
Diode Rectifier 300V 1.5A DO-204AL

Diode Rectifier 300V 1.5A DO-204AL

Supplier's Site
1.5 A 300 V Diode and Rectifier - 280-1N5394-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 300 V Diode and Rectifier
280-1N5394-E3/54
1.5 A 300 V Diode and Rectifier 280-1N5394-E3/54
DIODE 1.5 A, 300 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5394-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5394-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 300 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5394-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5394-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-1N5394-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 300V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N5394-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 300V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5394-E3/54 - 1002293-1N5394-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5394-E3/54
1002293-1N5394-E3/54
Diodes, Rectifiers - Single - 1N5394-E3/54 1002293-1N5394-E3/54
Manufacturer: Vishay Win Source Part Number: 1002293-1N5394-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002293-1N5394-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5394-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5394-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5394-E3/54
DIODE GEN PURP 300V 1.5A DO204AL

DIODE GEN PURP 300V 1.5A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5394-E3/54
Rectifiers 1N5394-E3/54
Rectifiers 1.5 Amp 300 Volt

Rectifiers 1.5 Amp 300 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 8116077 8116077P 280-1N5394-E3/54 112-1N5394-E3/54CT-ND 1002293-1N5394-E3/54 1N5394-E3/54 1N5394-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.5 A 300 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5394-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Do-204al DO-204AL Tape and Reel DO-41 DO-204AL
RoHS Compliant RoHS RoHS RoHS
trr 2000 ns 2000 ns
IO 1.5 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222893 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details