Diode Standard 800V 3A Through Hole Axial
Standard Recovery Rectifier, 800 V, 3.0 A
DIODE GEN PURP 800V 3A AXIAL
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 1N5407RL-ND | 1N5407RL | 1N5407RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 170 C (-85 to 338 F) | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed |