onsemi Single Diodes 1N5406G

Description
Diode Standard 600V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5406GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406GOS-ND
Single Diodes 1N5406GOS-ND
Diode Standard 600V 3A Through Hole Axial

Diode Standard 600V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5406G - 761158-1N5406G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5406G
761158-1N5406G
Diodes, Rectifiers - Single - 1N5406G 761158-1N5406G
Manufacturer: ON Semiconductor Win Source Part Number: 761158-1N5406G Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5406 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 761158-1N5406G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5406
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): 1N5406; RM 4A1N5406G; ;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7743335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743335
Schottky Diodes & Rectifiers 7743335
onsemi 1N5406G Diode

onsemi 1N5406G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1454113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454113
Schottky Diodes & Rectifiers 1454113
onsemi 1N5406G Diode

onsemi 1N5406G Diode

Supplier's Site
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2937 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2937
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2937
STANDARD DIODE, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

STANDARD DIODE, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5406G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5406G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5406G
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5406G
Rectifiers 1N5406G
Rectifiers 600V 3A Standard

Rectifiers 600V 3A Standard

Buy Now Datasheet
REC AXIAL 3A 600V STD - 70099725 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 3A 600V STD
70099725
REC AXIAL 3A 600V STD 70099725
REC AXIAL 3A 600V STD

REC AXIAL 3A 600V STD

Supplier's Site
Single Diodes - 1N5406G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5406G
Single Diodes 1N5406G
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 1N5406GOS-ND 761158-1N5406G 7743335 42K2937 1N5406G 1N5406G 70099725 1N5406G
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5406G Schottky Diodes & Rectifiers Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers REC AXIAL 3A 600V STD Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 600 volts 600 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data