Manufacturer: ON Semiconductor
Win Source Part Number: 1121981-1N5407G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.rectron.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5407
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 10μA at 800V
Diode Standard 800V 3A Through Hole Axial
onsemi 1N5407G Silicon Junction
onsemi 1N5407G Silicon Junction
onsemi 1N5407G Silicon Junction
Rectifier Diode, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon
DIODE GEN PURP 800V 3A AXIAL
STANDARD DIODE, 3A, 800V, AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, STANDARD, 3A, 800V, AXIAL; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1121981-1N5407G | 1N5407GOS-ND | 7815597P | 1N5407G | 1N5407G | 42K2939 | 82Y7467 | 1N5407G |
| Product Name | Diodes, Rectifiers - Single - 1N5407G | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 3A, 800V, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Standard, 3A, 800V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | |
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 800 volts | |||||||
| IR | 0.0100 mA | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |