Diode Standard 400V 3A Through Hole DO-201AD
Manufacturer: Diodes Incorporated
Win Source Part Number: 854355-1N5404-T
Features: Diode 400 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N5404
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N5404CT, 1N5404DITR, 1N5404DICT, 1N5404T, 1N5404TR, 1N5404TR-ND, 1N5404CT-ND
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 400V 3A DO201AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N5404DITR-ND | 854355-1N5404-T | 1N5404-T | 1N5404-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5404-T | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Diode 400 V | |||
| Life Cycle Stage | Removed | |||
| VF | 1 volts | 1 volts |