Vishay Precision Group Schottky Diodes & Rectifiers 1N5407-E3/54

Description
3A,800V,SILASTIC RECT.
Request a Quote Datasheet
Description
3A,800V,SILASTIC RECT.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1808751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808751P
Schottky Diodes & Rectifiers 1808751P
3A,800V,SILASTIC RECT.

3A,800V,SILASTIC RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1808751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808751
Schottky Diodes & Rectifiers 1808751
3A,800V,SILASTIC RECT.

3A,800V,SILASTIC RECT.

Supplier's Site
Schottky Diodes & Rectifiers - 1808192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1808192
Schottky Diodes & Rectifiers 1808192
3A,800V,SILASTIC RECT.

3A,800V,SILASTIC RECT.

Supplier's Site
Through-Hole 3A 800V Diode and Rectifier - 280-1N5407-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 800V Diode and Rectifier
280-1N5407-E3/54
Through-Hole 3A 800V Diode and Rectifier 280-1N5407-E3/54
3A 800V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5407-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5407-E3/54 can be used for catalog matching and distributor lookup.

3A 800V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5407-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5407-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5407-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5407-E3/54GICT-ND
Single Diodes 1N5407-E3/54GICT-ND
Diode Standard 800V 3A Through Hole DO-201AD

Diode Standard 800V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5407-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5407-E3/54GITR-ND
Single Diodes 1N5407-E3/54GITR-ND
Diode Standard 800V 3A Through Hole DO-201AD

Diode Standard 800V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5407-E3/54 - 075026-1N5407-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5407-E3/54
075026-1N5407-E3/54
Diodes, Rectifiers - Single - 1N5407-E3/54 075026-1N5407-E3/54
Manufacturer: Vishay Win Source Part Number: 075026-1N5407-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 075026-1N5407-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5407-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5407-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5407-E3/54
DIODE GEN PURP 800V 3A DO201AD

DIODE GEN PURP 800V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5407-E3/54
Rectifiers 1N5407-E3/54
Rectifiers 3.0 Amp 800 Volt

Rectifiers 3.0 Amp 800 Volt

Buy Now Datasheet
Single Diodes - 1N5407-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5407-E3/54
Single Diodes 1N5407-E3/54
DIODE GEN PURP 800V 3A DO201AD

DIODE GEN PURP 800V 3A DO201AD

Supplier's Site Datasheet
Diode; Repetitive Peak Reverse Voltage Vishay - 78K2541 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Vishay
78K2541
Diode; Repetitive Peak Reverse Voltage Vishay 78K2541
Diode; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:840mV; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Diode; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:840mV; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes
Product Number 1808751P 280-1N5407-E3/54 1N5407-E3/54GICT-ND 075026-1N5407-E3/54 1N5407-E3/54 1N5407-E3/54 1N5407-E3/54 78K2541
Product Name Schottky Diodes & Rectifiers Through-Hole 3A 800V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5407-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Diode; Repetitive Peak Reverse Voltage Vishay
Package DO-201; DO-201AD Tape and Reel DO-201 DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data