Rectifier Diode, 1 Phase, 1 Element, 1.5A, 500V V(RRM), Silicon, DO-15
Manufacturer: ON Semiconductor
Win Source Part Number: 1121969-1N5396
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 500V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5396
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 500V
Capacitance at Vr, F: 25pF at 4V, 1MHz
Diode Standard 500V 1.5A Through Hole DO-15
DIODE DO15 500V 1.5A 175C
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1N5396 | 1121969-1N5396 | 1N5396-ND | 1N5396 |
| Product Name | Diodes, Rectifiers - Single - 1N5396 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-15; DO-15, DO-204AC | DO-15 | ||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard |