Standard Recovery Rectifier, 600 V, 3.0 A
Diode Standard 600V 3A Through Hole Axial
Manufacturer: onsemi
Win Source Part Number: 1325755-1N5406RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 1,200
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 170°C
Supplier Device Package: Axial
Case / Package: DO-201AA, DO-27, Axial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ONSONS1N5406RL,1N540
Base Product Number: 1N5406
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Standard Recovery Rectifier, 600 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5406RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406RL can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 3A, 600V; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A AXIAL
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N5406RL | 1N5406RLOSTR-ND | 1325755-1N5406RL | 280-1N5406RL | 39K0644 | 1N5406RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600 V 3.0 A Diode and Rectifier | Diode, Standard, 3A, 600V; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | Tape and Reel | ||||
| Tj | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) |