onsemi Single Diodes 1N5401G

Description
Diode Standard 100V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 100V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5401GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401GOS-ND
Single Diodes 1N5401GOS-ND
Diode Standard 100V 3A Through Hole Axial

Diode Standard 100V 3A Through Hole Axial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6502209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6502209
Schottky Diodes & Rectifiers 6502209
Diode, std rectifier, 1N5401G

Diode, std rectifier, 1N5401G

Supplier's Site
Schottky Diodes & Rectifiers - 1703415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703415
Schottky Diodes & Rectifiers 1703415
Diode, std rectifier, 1N5401G

Diode, std rectifier, 1N5401G

Supplier's Site
 - 1N5401G - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 100 V, 3.0 A

Standard Recovery Rectifier, 100 V, 3.0 A

Supplier's Site Datasheet
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2931 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2931
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2931
STANDARD DIODE, 3A, 100V, AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:125A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 100V, AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:125A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5401G
Rectifiers 1N5401G
Rectifiers 100V 3A Standard

Rectifiers 100V 3A Standard

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5401G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5401G
DIODE GEN PURP 100V 3A AXIAL

DIODE GEN PURP 100V 3A AXIAL

Supplier's Site
REC AXIAL 3A 100V STD - 70099723 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 3A 100V STD
70099723
REC AXIAL 3A 100V STD 70099723
REC AXIAL 3A 100V STD

REC AXIAL 3A 100V STD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Step Recovery Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1N5401GOS-ND 6502209 1N5401G 42K2931 1N5401G 1N5401G 70099723
Product Name Single Diodes Schottky Diodes & Rectifiers Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers REC AXIAL 3A 100V STD
Tj -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Package Do-201ad Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia DO-201; DO-201AD Plastic Case
RoHS Compliant RoHS RoHS
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data