DIODES Incorporated Single Diodes 1N5402-T

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5402DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402DITR-ND
Single Diodes 1N5402DITR-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5402-T - 905718-1N5402-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5402-T
905718-1N5402-T
Diodes, Rectifiers - Single - 1N5402-T 905718-1N5402-T
Manufacturer: Diodes Incorporated Win Source Part Number: 905718-1N5402-T Features: Diode Standard 200 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: 1N5402 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1N5402DICT, 1N5402DITR, 1N5402TR-ND, 1N5402CT-ND, 1N5402T, 1N5402CT, 1N5402TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 905718-1N5402-T
Features: Diode Standard 200 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5402
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N5402DICT, 1N5402DITR, 1N5402TR-ND, 1N5402CT-ND, 1N5402T, 1N5402CT, 1N5402TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5402-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5402-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N5402-T
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N5402DITR-ND 905718-1N5402-T 1N5402-T
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5402-T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 280-AIDK08S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
5 suppliers
Dual high-voltage switching diodes - BAV23C,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 45 volts
View Details