Manufacturer: Diodes Incorporated
Win Source Part Number: 761151-1N5399S-T
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: 1N5399
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.5A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): 1N5399G; GP15M-E3/73; 1N5399GP/3;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 1.5A Through Hole DO-41
DIODE GEN PURP 1KV 1.5A DO41 Product overview: 1N5399S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399S-T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1.5A DO41
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 761151-1N5399S-T | 1N5399S-T-ND | 280-1N5399S-T | 1N5399S-T |
| Product Name | Diodes, Rectifiers - Single - 1N5399S-T | Single Diodes | 1KV 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 1000 volts | |||
| IR | 0.0050 mA |