onsemi Single Diodes 1N5406

Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5406FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406FSTR-ND
Single Diodes 1N5406FSTR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - 084273-1N5406 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084273-1N5406
Discrete Semiconductor Products 084273-1N5406
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084273-1N5406 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 30pF @ 4V 1MHz Family Name: 1N5406 Alternative Parts (Cross-Reference): 1N5406RLG; 1N5406G; JANTXV1N5419; JAN1N5419; RM 4A1N5406G; ; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084273-1N5406
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Family Name: 1N5406
Alternative Parts (Cross-Reference): 1N5406RLG; 1N5406G; JANTXV1N5419; JAN1N5419; RM 4A1N5406G; ;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
DIODE GEN PURP 600V 3A DO201AD - 598-1N5406 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 3A DO201AD
598-1N5406
DIODE GEN PURP 600V 3A DO201AD 598-1N5406
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5406 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5406
Discrete Semiconductor Products - Diodes - Rectifiers 1N5406
DIODE DO201 600V 3A 175C

DIODE DO201 600V 3A 175C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes General Purpose Diodes Rectifiers
Product Number 1N5406FSTR-ND 084273-1N5406 598-1N5406 1N5406
Product Name Single Diodes Discrete Semiconductor Products DIODE GEN PURP 600V 3A DO201AD Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details