Vishay Precision Group Schottky Diodes & Rectifiers 1N5400-E3/54

Description
Diode Rectifier 50V 3A DO-201AD
Request a Quote Datasheet
Description
Diode Rectifier 50V 3A DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8116099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116099
Schottky Diodes & Rectifiers 8116099
Diode Rectifier 50V 3A DO-201AD

Diode Rectifier 50V 3A DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 8116099P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116099P
Schottky Diodes & Rectifiers 8116099P
Diode Rectifier 50V 3A DO-201AD

Diode Rectifier 50V 3A DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 1657188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657188
Schottky Diodes & Rectifiers 1657188
Diode Rectifier 50V 3A DO-201AD

Diode Rectifier 50V 3A DO-201AD

Supplier's Site
Single Diodes - 1N5400-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400-E3/54GITR-ND
Single Diodes 1N5400-E3/54GITR-ND
Diode Standard 50V 3A Through Hole DO-201AD

Diode Standard 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5400-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400-E3/54GICT-ND
Single Diodes 1N5400-E3/54GICT-ND
Diode Standard 50V 3A Through Hole DO-201AD

Diode Standard 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Through-Hole 3A 50V Diode and Rectifier - 280-1N5400-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 50V Diode and Rectifier
280-1N5400-E3/54
Through-Hole 3A 50V Diode and Rectifier 280-1N5400-E3/54
3A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5400-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-E3/54 can be used for catalog matching and distributor lookup.

3A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5400-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5400-E3/54 - 905709-1N5400-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5400-E3/54
905709-1N5400-E3/54
Diodes, Rectifiers - Single - 1N5400-E3/54 905709-1N5400-E3/54
Manufacturer: Vishay Win Source Part Number: 905709-1N5400-E3/54 Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5400 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5400/4, 1N5400/54, 1N5400/54GITR-ND, 1N5400GITR, 1N5400-E3/54GITR, 1N5400/54GITR, 1N5400-E3/54GICT, 1N5400/4GICT, 1N5400/4GITR-ND, 1N5400/4GICT-ND, 1N5400GITR-ND, 1N5400GICT, 1N5400/54GICT-ND, 1N5400/54GICT, 1N5400GI, 1N5400GICT-ND, 1N5400/4GITR, 1N5400E354

Manufacturer: Vishay
Win Source Part Number: 905709-1N5400-E3/54
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5400
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5400/4, 1N5400/54, 1N5400/54GITR-ND, 1N5400GITR, 1N5400-E3/54GITR, 1N5400/54GITR, 1N5400-E3/54GICT, 1N5400/4GICT, 1N5400/4GITR-ND, 1N5400/4GICT-ND, 1N5400GITR-ND, 1N5400GICT, 1N5400/54GICT-ND, 1N5400/54GICT, 1N5400GI, 1N5400GICT-ND, 1N5400/4GITR, 1N5400E354

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5400-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5400-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5400-E3/54
DIODE GEN PURP 50V 3A DO201AD

DIODE GEN PURP 50V 3A DO201AD

Supplier's Site
3A,50V,SILASTIC,RECT. - 70217539 - Allied Electronics, Inc.
Fort Worth, TX, USA
3A,50V,SILASTIC,RECT.
70217539
3A,50V,SILASTIC,RECT. 70217539
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
    (Note: These devices are not Q101 qualified.)
Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5400-E3/54
Rectifiers 1N5400-E3/54
Rectifiers 3.0 Amp 50 Volt

Rectifiers 3.0 Amp 50 Volt

Buy Now Datasheet
Standard Diode, 3A, 50V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2504 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 50V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2504
Standard Diode, 3A, 50V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2504
STANDARD DIODE, 3A, 50V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Product Range:-RoHS Compliant: Yes

STANDARD DIODE, 3A, 50V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Product Range:-RoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 50V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5997 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 50V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5997
Standard Diode, 3A, 50V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5997
STANDARD DIODE, 3A, 50V, DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

STANDARD DIODE, 3A, 50V, DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Transient Voltage Suppressor Diodes (TVS) Rectifiers Diodes Diodes
Product Number 8116099 8116099P 1N5400-E3/54GITR-ND 280-1N5400-E3/54 905709-1N5400-E3/54 1N5400-E3/54 70217539 1N5400-E3/54 78K2504 05R5997
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Through-Hole 3A 50V Diode and Rectifier Diodes, Rectifiers - Single - 1N5400-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers 3A,50V,SILASTIC,RECT. Rectifiers Standard Diode, 3A, 50V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 3A, 50V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201 DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
IO 3 amps
Diode Type Diode Standard 50 V 3A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data