Vishay Intertechnology, Inc. 1KV 1.5A Diode and Rectifier 1N5399GP-E3/54

Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1.5A Diode and Rectifier - 280-1N5399GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
280-1N5399GP-E3/54
1KV 1.5A Diode and Rectifier 280-1N5399GP-E3/54
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5399GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N5399GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380623-1N5399GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380623-1N5399GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380623-1N5399GP-E3/54
Win Source Part Number: 1380623-1N5399GP-E3/ 54 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 4,000 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: 1N5399 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380623-1N5399GP-E3/54
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 4,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: 1N5399
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5399GP-E3/54
Rectifiers 1N5399GP-E3/54
Rectifiers 1.5 Amp 1000 Volt Glass Passivated

Rectifiers 1.5 Amp 1000 Volt Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5399GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5399GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5399GP-E3/54
DIODE GEN PURP 1KV 1.5A DO204AC

DIODE GEN PURP 1KV 1.5A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N5399GP-E3/54 1N5399GP-E3/54GITR-ND 1380623-1N5399GP-E3/54 1N5399GP-E3/54 1N5399GP-E3/54
Product Name 1KV 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-15; DO-204AC(DO-15)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details