Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084292-1N5402
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5µA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Standard 200V 3A Through Hole DO-201AD
DIODE DO201 200V 3A 175C
DIODE GEN PURP 200V 3A DO201AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 084292-1N5402 | 1N5402FSTR-ND | 1N5402 | 598-1N5402 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 200V 3A DO201AD |
| Diode Type | Standard | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |
| VR | 200 volts | 200 volts | ||
| IR | 0.0050 mA | 0.0050 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) |