Diotec Semiconductor Single Diodes 1N5400K

Description
DIODE GEN PURP 50V 3A DO204AC
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 3A DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1N5400KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5400KCT-ND
Single Diodes 4878-1N5400KCT-ND
DIODE GEN PURP 50V 3A DO204AC

DIODE GEN PURP 50V 3A DO204AC

Buy Now Datasheet
Single Diodes - 4878-1N5400KTB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5400KTB-ND
Single Diodes 4878-1N5400KTB-ND
DIODE STANDARD 50V 3A DO204AC

DIODE STANDARD 50V 3A DO204AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-1N5400KCT-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details