onsemi Single Diodes 1N5402RLG

Description
Diode Standard 200V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5402RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402RLGOSTR-ND
Single Diodes 1N5402RLGOSTR-ND
Diode Standard 200V 3A Through Hole Axial

Diode Standard 200V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5402RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402RLGOSCT-ND
Single Diodes 1N5402RLGOSCT-ND
Diode Standard 200V 3A Through Hole Axial

Diode Standard 200V 3A Through Hole Axial

Buy Now Datasheet
 - 1N5402RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon

Supplier's Site Datasheet
3A 200V Diode and Rectifier - 280-1N5402RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200V Diode and Rectifier
280-1N5402RLG
3A 200V Diode and Rectifier 280-1N5402RLG
3A 200V General Purpose Rectifier Diode, DO-201AD Product overview: 1N5402RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402RLG can be used for catalog matching and distributor lookup.

3A 200V General Purpose Rectifier Diode, DO-201AD Product overview: 1N5402RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1032982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1032982
Schottky Diodes & Rectifiers 1032982
onsemi 1N5402RLG Diode

onsemi 1N5402RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1138674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138674
Schottky Diodes & Rectifiers 1138674
onsemi 1N5402RLG Diode

onsemi 1N5402RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1138674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138674P
Schottky Diodes & Rectifiers 1138674P
onsemi 1N5402RLG Diode

onsemi 1N5402RLG Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N5402RLG - 761155-1N5402RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5402RLG
761155-1N5402RLG
Diodes, Rectifiers - Single - 1N5402RLG 761155-1N5402RLG
Manufacturer: ON Semiconductor Win Source Part Number: 761155-1N5402RLG Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5402 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYW72; BY251; SFT4; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 761155-1N5402RLG
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5402
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYW72; BY251; SFT4;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N5402RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5402RLG
Single Diodes 1N5402RLG
DIODE GEN PURP 200V 3A AXIAL

DIODE GEN PURP 200V 3A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5402RLG
Rectifiers 1N5402RLG
Rectifiers 200V 3A Standard

Rectifiers 200V 3A Standard

Buy Now Datasheet
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8835 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi
84K8835
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi 84K8835
STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 200V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2934 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2934
Standard Diode, 3A, 200V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2934
STANDARD DIODE, 3A, 200V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5402RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5402RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5402RLG
DIODE GEN PURP 200V 3A AXIAL

DIODE GEN PURP 200V 3A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 1N5402RLGOSTR-ND 1N5402RLG 280-1N5402RLG 1032982 1138674 1138674P 761155-1N5402RLG 1N5402RLG 1N5402RLG 84K8835 42K2934 1N5402RLG
Product Name Single Diodes 3A 200V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5402RLG Single Diodes Rectifiers Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 3A, 200V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SUB-SUR-3AMP-B/S Tape and Reel Do-201ad Axial lead DO-41; DO-41 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD
Life Cycle Stage Active Declining
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data