onsemi Single Diodes 1N5397

Description
Diode Standard 600V 1.5A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5397TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5397TR-ND
Single Diodes 1N5397TR-ND
Diode Standard 600V 1.5A Through Hole DO-15

Diode Standard 600V 1.5A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5397 - 1121970-1N5397 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5397
1121970-1N5397
Diodes, Rectifiers - Single - 1N5397 1121970-1N5397
Manufacturer: ON Semiconductor Win Source Part Number: 1121970-1N5397 Packaging: Tape and Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-15 Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 1N5397 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 25pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121970-1N5397
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5397
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 25pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5397 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5397
Discrete Semiconductor Products - Diodes - Rectifiers 1N5397
DIODE GEN PURP 600V 1.5A DO15

DIODE GEN PURP 600V 1.5A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N5397TR-ND 1121970-1N5397 1N5397
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5397 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers