onsemi Discrete Semiconductor Products 1N5408G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053188-1N5408G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-201AA DO-27 Axial Manufacturer Device Package: DO-201AD Standard Package: 500 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10µA @ 1000V Operating Temperature - Junction: -65°C ~ 150°C Alternative Parts (Cross-Reference): 1N5408-T; 1N5408; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053188-1N5408G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-201AA DO-27 Axial Manufacturer Device Package: DO-201AD Standard Package: 500 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10µA @ 1000V Operating Temperature - Junction: -65°C ~ 150°C Alternative Parts (Cross-Reference): 1N5408-T; 1N5408; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 053188-1N5408G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
053188-1N5408G
Discrete Semiconductor Products 053188-1N5408G
Manufacturer: ON Semiconductor Win Source Part Number: 053188-1N5408G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-201AA DO-27 Axial Manufacturer Device Package: DO-201AD Standard Package: 500 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10µA @ 1000V Operating Temperature - Junction: -65°C ~ 150°C Alternative Parts (Cross-Reference): 1N5408-T; 1N5408; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 053188-1N5408G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-201AA DO-27 Axial
Manufacturer Device Package: DO-201AD
Standard Package: 500
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10µA @ 1000V
Operating Temperature - Junction: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 1N5408-T; 1N5408;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
 - 1N5408G - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 1000 V, 3.0 A

Standard Recovery Rectifier, 1000 V, 3.0 A

Supplier's Site Datasheet
Single Diodes - 1N5408GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408GOS-ND
Single Diodes 1N5408GOS-ND
Diode Standard 1000V 3A Through Hole Axial

Diode Standard 1000V 3A Through Hole Axial

Buy Now Datasheet
Switching Diodes - 7743344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743344
Switching Diodes 7743344
onsemi 1N5408G Silicon Junction

onsemi 1N5408G Silicon Junction

Supplier's Site
Switching Diodes - 1035135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1035135
Switching Diodes 1035135
onsemi 1N5408G Silicon Junction

onsemi 1N5408G Silicon Junction

Supplier's Site
DIODE GEN PURP 1KV 3A DO201AD - 598-1N5408G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 3A DO201AD
598-1N5408G
DIODE GEN PURP 1KV 3A DO201AD 598-1N5408G
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site
Single Diodes - 1N5408G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5408G
Single Diodes 1N5408G
DIODE GEN PURP 1KV 3A AXIAL

DIODE GEN PURP 1KV 3A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5408G
Rectifiers 1N5408G
Rectifiers 1000V 3A Standard

Rectifiers 1000V 3A Standard

Buy Now Datasheet
REC AXIAL 3A 1KV STD - 70099678 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 3A 1KV STD
70099678
REC AXIAL 3A 1KV STD 70099678
REC AXIAL 3A 1KV STD

REC AXIAL 3A 1KV STD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408G
DIODE GEN PURP 1KV 3A AXIAL

DIODE GEN PURP 1KV 3A AXIAL

Supplier's Site
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2941 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2941
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2941
STANDARD DIODE, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Step Recovery Diodes Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 053188-1N5408G 1N5408G 1N5408GOS-ND 7743344 598-1N5408G 1N5408G 1N5408G 70099678 1N5408G 42K2941
Product Name Discrete Semiconductor Products Single Diodes Switching Diodes DIODE GEN PURP 1KV 3A DO201AD Single Diodes Rectifiers REC AXIAL 3A 1KV STD Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts 1.2 volts
VR 1000 volts 1000 volts 1000 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data