Diode Standard 500V 3A Through Hole DO-201AD
DIODE GEN PURP 500V 3A DO201AD
DIODE GEN PURP 500V 3A DO201AD
STANDARD DIODE, 3A, 500V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:500V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1N5405-ND | 598-1N5405 | 1N5405 | 60K7066 |
| Product Name | Single Diodes | DIODE GEN PURP 500V 3A DO201AD | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 3A, 500V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Obsolete | Removed | ||
| Package | DO-201; DO-201AD, Axial | DO-201 | ||
| RoHS Compliant | RoHS | RoHS |