onsemi Single Diodes 1N5399

Description
Diode Standard 1000V 1.5A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 1000V 1.5A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5399-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5399-ND
Single Diodes 1N5399-ND
Diode Standard 1000V 1.5A Through Hole DO-15

Diode Standard 1000V 1.5A Through Hole DO-15

Buy Now Datasheet
 - 1N5399 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, DO-15

Rectifier Diode, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, DO-15

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5399 - 1121972-1N5399 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5399
1121972-1N5399
Diodes, Rectifiers - Single - 1N5399 1121972-1N5399
Manufacturer: ON Semiconductor Win Source Part Number: 1121972-1N5399 Packaging: Tape and Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-15 Status: Obsolete Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 1N5399 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A Current - Reverse Leakage at Vr: 5μA at 1000V Capacitance at Vr, F: 25pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121972-1N5399
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5399
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 25pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5399 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5399
Discrete Semiconductor Products - Diodes - Rectifiers 1N5399
DIODE DO15 1000V 1.5A 175C

DIODE DO15 1000V 1.5A 175C

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1N5399-ND 1N5399 1121972-1N5399 1N5399
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5399 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-15; DO-15, DO-204AC DO-15
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219501 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-41
RoHS Compliant RoHS
View Details
Rectifier Diode - HR3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers