Vishay Intertechnology, Inc. 1.5 A 200 V Diode and Rectifier 1N5393-E3/73

Description
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 A 200 V Diode and Rectifier - 280-1N5393-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 200 V Diode and Rectifier
280-1N5393-E3/73
1.5 A 200 V Diode and Rectifier 280-1N5393-E3/73
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/73 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5393-E3/73 - 1002292-1N5393-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5393-E3/73
1002292-1N5393-E3/73
Diodes, Rectifiers - Single - 1N5393-E3/73 1002292-1N5393-E3/73
Manufacturer: Vishay Win Source Part Number: 1002292-1N5393-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002292-1N5393-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-1N5393-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 1.5A DO204AL

DIODE GEN PURP 200V 1.5A DO204AL

Buy Now Datasheet
Single Diodes - 112-1N5393-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5393-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5393-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5393-E3/73
DIODE GEN PURP 200V 1.5A DO204AL

DIODE GEN PURP 200V 1.5A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5393-E3/73
Rectifiers 1N5393-E3/73
Rectifiers 1.5 Amp 200 Volt

Rectifiers 1.5 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N5393-E3/73 1002292-1N5393-E3/73 112-1N5393-E3/73CT-ND 1N5393-E3/73 1N5393-E3/73
Product Name 1.5 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - 1N5393-E3/73 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-41 DO-204AL
RoHS Compliant RoHS
IO 1.5 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data