onsemi Single Diodes 1N5408RL

Description
Diode Standard 1000V 3A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 1000V 3A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5408RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408RLOSTR-ND
Single Diodes 1N5408RLOSTR-ND
Diode Standard 1000V 3A Through Hole Axial

Diode Standard 1000V 3A Through Hole Axial

Buy Now Datasheet
1000 V 3.0 A Diode and Rectifier - 280-1N5408RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000 V 3.0 A Diode and Rectifier
280-1N5408RL
1000 V 3.0 A Diode and Rectifier 280-1N5408RL
Standard Recovery Rectifier, 1000 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5408RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408RL can be used for catalog matching and distributor lookup.

Standard Recovery Rectifier, 1000 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5408RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Standard, 3A, 1000V; Repetitive Peak Reverse Voltage Onsemi - 39K0645 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 1000V; Repetitive Peak Reverse Voltage Onsemi
39K0645
Diode, Standard, 3A, 1000V; Repetitive Peak Reverse Voltage Onsemi 39K0645
DIODE, STANDARD, 3A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.23V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, STANDARD, 3A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.23V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408RL
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408RL
DIODE GEN PURP 1KV 3A AXIAL

DIODE GEN PURP 1KV 3A AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1N5408RLOSTR-ND 280-1N5408RL 39K0645 1N5408RL
Product Name Single Diodes 1000 V 3.0 A Diode and Rectifier Diode, Standard, 3A, 1000V; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 170 C (-85 to 338 F) -65 C (-85 F) ? to 150 C (? to 302 F)
Package Tape and Reel
RoHS Compliant RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data