Micro Commercial Components Corp. 100V 3A Diode and Rectifier 1N5401-TP

Description
DIODE GEN PURP 100V 3A DO201AD Product overview: 1N5401-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 3A DO201AD Product overview: 1N5401-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 3A Diode and Rectifier - 280-1N5401-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3A Diode and Rectifier
280-1N5401-TP
100V 3A Diode and Rectifier 280-1N5401-TP
DIODE GEN PURP 100V 3A DO201AD Product overview: 1N5401-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 3A DO201AD Product overview: 1N5401-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5401-TP - 761153-1N5401-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5401-TP
761153-1N5401-TP
Diodes, Rectifiers - Single - 1N5401-TP 761153-1N5401-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 761153-1N5401-TP Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: 1N5401 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): 1N5401 A0; 1N5401 B01N5401 B0G; ; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 761153-1N5401-TP
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: 1N5401
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 1N5401 A0; 1N5401 B01N5401 B0G; ;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200

Buy Now Datasheet
Single Diodes - 1N5401-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401-TPTR-ND
Single Diodes 1N5401-TPTR-ND
Diode Standard 100V 3A Through Hole DO-201AD

Diode Standard 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5401-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5401-TP
Single Diodes 1N5401-TP
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5401-TP
Rectifiers 1N5401-TP
Rectifiers 3A, 100V

Rectifiers 3A, 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5401-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N5401-TP
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-1N5401-TP 761153-1N5401-TP 1N5401-TPTR-ND 1N5401-TP 1N5401-TP 1N5401-TP
Product Name 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - 1N5401-TP Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-201; DO-201AD, Axial
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data