Diode Standard 200V 3A Through Hole Axial
Standard Recovery Rectifier, 200 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5402RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 905717-1N5402RL
Features: Diode Standard 200 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5402
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5402RLOSTR, 1N5402RLOSCT
DIODE GEN PURP 200V 3A AXIAL
DIODE, STANDARD, 3A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 1N5402RLOSTR-ND | 280-1N5402RL | 905717-1N5402RL | 1N5402RL | 39K0642 |
| Product Name | Single Diodes | 200 V 3.0 A Diode and Rectifier | Diodes, Rectifiers - Single - 1N5402RL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 3A, 200V; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 170 C (-85 to 338 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | ||
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 3 amps |