DIODES Incorporated Diodes, Rectifiers - Single - 1N5407G-T 1N5407G-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 761160-1N5407G-T Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5407G Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): 1N5407G; GP30K TR; GP30K; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 761160-1N5407G-T Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5407G Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): 1N5407G; GP30K TR; GP30K; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5407G-T - 761160-1N5407G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5407G-T
761160-1N5407G-T
Diodes, Rectifiers - Single - 1N5407G-T 761160-1N5407G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 761160-1N5407G-T Packaging: Reel package Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5407G Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): 1N5407G; GP30K TR; GP30K; Introduction Date: May 16, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 761160-1N5407G-T
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5407G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): 1N5407G; GP30K TR; GP30K;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 31-1N5407G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-1N5407G-TTR-ND
Single Diodes 31-1N5407G-TTR-ND
Diode Standard 800V 3A Through Hole DO-201AD

Diode Standard 800V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 31-1N5407G-TCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-1N5407G-TCT-ND
Single Diodes 31-1N5407G-TCT-ND
DIODE GEN PURP 800V 3A DO201AD

DIODE GEN PURP 800V 3A DO201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5407G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5407G-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N5407G-T
DIODE GEN PURP 800V 3A DO201AD

DIODE GEN PURP 800V 3A DO201AD

Supplier's Site
Single Diodes - 1N5407G-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5407G-T
Single Diodes 1N5407G-T
DIODE GEN PURP 800V 3A DO201AD

DIODE GEN PURP 800V 3A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5407G-T
Rectifiers 1N5407G-T
Rectifiers 3.0A 800V

Rectifiers 3.0A 800V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 761160-1N5407G-T 31-1N5407G-TTR-ND 1N5407G-T 1N5407G-T 1N5407G-T
Product Name Diodes, Rectifiers - Single - 1N5407G-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 800 volts 800 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers