Diode Standard 400V 3A Surface Mount B, SQ-MELF
DIODE GEN PURP 400V 3A B SQ-MELF
DIODE GEN PURP 400V 3A B SQ-MELF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N5418-ND | 1N5418 | 1N5418 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Package | MELF | MELF; SQ-MELF, B | |
| Life Cycle Stage | Active |