Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1N5406-TP 1N5406-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 143221-1N5406-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 143221-1N5406-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5406-TP - 143221-1N5406-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5406-TP
143221-1N5406-TP
Diodes, Rectifiers - Single - 1N5406-TP 143221-1N5406-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 143221-1N5406-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 143221-1N5406-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
600V 3A Diode and Rectifier - 280-1N5406-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-1N5406-TP
600V 3A Diode and Rectifier 280-1N5406-TP
DIODE GEN PURP 600V 3A DO201AD Product overview: 1N5406-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 3A DO201AD Product overview: 1N5406-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5406-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406-TPTR-ND
Single Diodes 1N5406-TPTR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5406-TP
Rectifiers 1N5406-TP
Rectifiers Standard 600V 3A

Rectifiers Standard 600V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5406-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5406-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N5406-TP
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site
Fort Worth, TX, USA
3A 600V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
70055528
3A 600V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL 70055528
3A 600V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

3A 600V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 143221-1N5406-TP 280-1N5406-TP 1N5406-TPTR-ND 1N5406-TP 1N5406-TP 70055528
Product Name Diodes, Rectifiers - Single - 1N5406-TP 600V 3A Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers 3A 600V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 600 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040212 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
 - BAV70WH6327XTSA1 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 45 volts
View Details