Vishay Precision Group Single Diodes 1N5393-E3/54

Description
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5393-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5393-E3/54GITR-ND
Single Diodes 1N5393-E3/54GITR-ND
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5393-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5393-E3/54GICT-ND
Single Diodes 1N5393-E3/54GICT-ND
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1.5 A 200 V Diode and Rectifier - 280-1N5393-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 200 V Diode and Rectifier
280-1N5393-E3/54
1.5 A 200 V Diode and Rectifier 280-1N5393-E3/54
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5393-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5393-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120312-1N5393-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120312-1N5393-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120312-1N5393-E3/54
Win Source Part Number: 1120312-1N5393-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): 1N5393-E354; 1N5393E3/54; 1N5393E354; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N5393-E3/54GIDKR-ND ,1N5393/4,1N5393,1N5 393-E3/54GIDKRINACTI VE,1N5393E354,1N5393 /54-ND,1N5393/54,1N5 393-E3/54GICT,1N5393 -E3/54-ND,1N5393-E3/ 54GITR,1N5393-E3/54G IDKR,1N5393/4-ND Base Product Number: 1N5393

Win Source Part Number: 1120312-1N5393-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): 1N5393-E354; 1N5393E3/54; 1N5393E354;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5393-E3/54GIDKR-ND,1N5393/4,1N5393,1N5393-E3/54GIDKRINACTIVE,1N5393E354,1N5393/54-ND,1N5393/54,1N5393-E3/54GICT,1N5393-E3/54-ND,1N5393-E3/54GITR,1N5393-E3/54GIDKR,1N5393/4-ND
Base Product Number: 1N5393

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5393-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5393-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5393-E3/54
DIODE DO15 200V 1.5A 175C

DIODE DO15 200V 1.5A 175C

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5393-E3/54
Rectifiers 1N5393-E3/54
Rectifiers 1.5 Amp 200 Volt

Rectifiers 1.5 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1N5393-E3/54GITR-ND 280-1N5393-E3/54 1120312-1N5393-E3/54 1N5393-E3/54 1N5393-E3/54
Product Name Single Diodes 1.5 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package Tape and Reel DO-41 DO-204AL
RoHS Compliant RoHS
IO 1.5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data