Manufacturer: ON Semiconductor
Win Source Part Number: 1121966-1N5393
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 25pF at 4V, 1MHz
Diode Standard 200V 1.5A Through Hole DO-15
Rectifier Diode, 1 Phase, 1 Element, 1.5A, 200V V(RRM), Silicon, DO-15
DIODE, STANDARD, 1.5A, 200V, DO-15; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE GEN PURP 200V 1.5A DO15
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1121966-1N5393 | 1N5393TR-ND | 1N5393 | 58K2654 | 1N5393 |
| Product Name | Diodes, Rectifiers - Single - 1N5393 | Single Diodes | Diode, Standard, 1.5A, 200V, Do-15; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.4 volts | 1 volts | 1.4 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |