Manufacturer: ON Semiconductor
Win Source Part Number: 905711-1N5400G
Features: Diode Standard 50 V 3A Through Hole Axial
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5400
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
onsemi 1N5400G Silicon Junction
Diode Standard 50V 3A Through Hole Axial
Rectifier Diode, 3A, 50V
Rectifier Diode, 3A, 50V
STANDARD DIODE, 3A, 50V, AXIAL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 50V 3A AXIAL
Rectifier; 3A; 1V(Max)@3 A, +25C; 50V; 200A, LEAD FREE
| Win Source Electronics | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 905711-1N5400G | 7743329 | 1N5400GOS-ND | 1N5400G | 42K2929 | 1N5400G | 1N5400G | 70099671 |
| Product Name | Diodes, Rectifiers - Single - 1N5400G | Switching Diodes | Single Diodes | Standard Diode, 3A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier; 3A; 1V(Max)@3 A, +25C; 50V; 200A, LEAD FREE | |
| Diode Type | Diode Standard 50 V 3A Through Hole Axial | |||||||
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | |||||||
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to ? C (-85 to ? F) | |||||
| Package | SUB-SUR-3AMP-B/S | DO-201; DO-201AD | DO-210AD |