Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
Win Source Part Number: 1035306-1N5525BUR-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: DO-213AA
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): UDZ6V2B-7; DDZ9691S-7; DDZ9691-7; BZG05C6V2-E3-TR; SZNZ9F6V2T5G; GDZ6V2B-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
ZENER DIODE Product overview: 1N5525BUR-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5525BUR-1 can be used for catalog matching and distributor lookup.
ZENER DIODE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5525BUR-1-ND | 1035306-1N5525BUR-1 | 287-1N5525BUR-1 | 1N5525BUR-1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-213AA | Bulk | DO-213AA | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms |