Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1N5400-AP 1N5400-AP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 905710-1N5400-AP Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 905710-1N5400-AP Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5400-AP - 905710-1N5400-AP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5400-AP
905710-1N5400-AP
Diodes, Rectifiers - Single - 1N5400-AP 905710-1N5400-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 905710-1N5400-AP Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 905710-1N5400-AP
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 1N5400-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400-AP-ND
Single Diodes 1N5400-AP-ND
Diode Standard 50V 3A Through Hole DO-201AD

Diode Standard 50V 3A Through Hole DO-201AD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 905710-1N5400-AP 1N5400-AP-ND
Product Name Diodes, Rectifiers - Single - 1N5400-AP Single Diodes
Diode Type Diode Standard 50 V 3A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers