Micro Commercial Components Corp. Diodes, Rectifiers - Single - 1N5404-TP 1N5404-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 124964-1N5404-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 124964-1N5404-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1,200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5404-TP - 124964-1N5404-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5404-TP
124964-1N5404-TP
Diodes, Rectifiers - Single - 1N5404-TP 124964-1N5404-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 124964-1N5404-TP Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1,200

Manufacturer: Micro Commercial Co
Win Source Part Number: 124964-1N5404-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200

Buy Now Datasheet
Single Diodes - 1N5404-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404-TPTR-ND
Single Diodes 1N5404-TPTR-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5404-TP
Rectifiers 1N5404-TP
Rectifiers Standard 400V 3A

Rectifiers Standard 400V 3A

Buy Now Datasheet
Fort Worth, TX, USA
3A 400V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
70055527
3A 400V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL 70055527
3A 400V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

3A 400V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5404-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5404-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N5404-TP
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 124964-1N5404-TP 1N5404-TPTR-ND 1N5404-TP 70055527 1N5404-TP
Product Name Diodes, Rectifiers - Single - 1N5404-TP Single Diodes Rectifiers 3A 400V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 400 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
 - BAV70W/ZLF - Rochester Electronics
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 2466918 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
View Details