Vishay Precision Group Electronic Wholesale - 1N5408-E3/73 1N5408-E3/73

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759260-1N5408-E3/73 Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: 1N5408 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): 1N5408; 1N5408_R2_10001; 1N5408_B0_00001; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759260-1N5408-E3/73 Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: 1N5408 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): 1N5408; 1N5408_R2_10001; 1N5408_B0_00001; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - 1N5408-E3/73 - 759260-1N5408-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 1N5408-E3/73
759260-1N5408-E3/73
Electronic Wholesale - 1N5408-E3/73 759260-1N5408-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 759260-1N5408-E3/73 Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: 1N5408 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): 1N5408; 1N5408_R2_10001; 1N5408_B0_00001; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 759260-1N5408-E3/73
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: 1N5408
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): 1N5408; 1N5408_R2_10001; 1N5408_B0_00001;
Introduction Date: January 05, 1990
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3 A 1000 V Diode and Rectifier - 280-1N5408-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 1000 V Diode and Rectifier
280-1N5408-E3/73
3 A 1000 V Diode and Rectifier 280-1N5408-E3/73
DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5408-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5408-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5408-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408-E3/73GICT-ND
Single Diodes 1N5408-E3/73GICT-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5408-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408-E3/73GITB-ND
Single Diodes 1N5408-E3/73GITB-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Diode, Standard, 3A, 1Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2550 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 1Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2550
Diode, Standard, 3A, 1Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2550
DIODE, STANDARD, 3A, 1KV, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

DIODE, STANDARD, 3A, 1KV, DO-201AD-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay - 18X0087 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay
18X0087
Diode, Standard, 3A, 1Kv, Do-201Ad-2; Repetitive Peak Reverse Voltage Vishay 18X0087
DIODE, STANDARD, 3A, 1KV, DO-201AD-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 3A, 1KV, DO-201AD-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408-E3/73
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site
Single Diodes - 1N5408-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5408-E3/73
Single Diodes 1N5408-E3/73
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 759260-1N5408-E3/73 280-1N5408-E3/73 1N5408-E3/73GICT-ND 78K2550 1N5408-E3/73 1N5408-E3/73
Product Name Electronic Wholesale - 1N5408-E3/73 3 A 1000 V Diode and Rectifier Single Diodes Diode, Standard, 3A, 1Kv, Do-201Ad-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
VF 1.2 volts 1.4 volts 1.2 volts 1.2 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data