DIODES Incorporated Single Diodes 1N5404-B

Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5404-BDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404-BDI-ND
Single Diodes 1N5404-BDI-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1377369-1N5404-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1377369-1N5404-B
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1377369-1N5404-B
Win Source Part Number: 1377369-1N5404-B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Bulk Product Status: Obsolete Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: 1N5404 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1377369-1N5404-B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Obsolete
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: 1N5404
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5404-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5404-B
Discrete Semiconductor Products - Diodes - Rectifiers 1N5404-B
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N5404-BDI-ND 1377369-1N5404-B 1N5404-B
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1 volts 1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data