Vishay Precision Group Through-Hole 3A 400V Diode and Rectifier 1N5404-E3/54

Description
3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3A 400V Diode and Rectifier - 280-1N5404-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 400V Diode and Rectifier
280-1N5404-E3/54
Through-Hole 3A 400V Diode and Rectifier 280-1N5404-E3/54
3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404-E3/54 can be used for catalog matching and distributor lookup.

3A 400V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5404-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6289473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289473P
Schottky Diodes & Rectifiers 6289473P
Vishay 1N5404-E3/54 Diode

Vishay 1N5404-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6289473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289473
Schottky Diodes & Rectifiers 6289473
Vishay 1N5404-E3/54 Diode

Vishay 1N5404-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652353
Schottky Diodes & Rectifiers 1652353
Vishay 1N5404-E3/54 Diode

Vishay 1N5404-E3/54 Diode

Supplier's Site
Single Diodes - 1N5404-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404-E3/54GICT-ND
Single Diodes 1N5404-E3/54GICT-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5404-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404-E3/54GITR-ND
Single Diodes 1N5404-E3/54GITR-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5404-E3/54 - 905719-1N5404-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5404-E3/54
905719-1N5404-E3/54
Diodes, Rectifiers - Single - 1N5404-E3/54 905719-1N5404-E3/54
Manufacturer: Vishay Win Source Part Number: 905719-1N5404-E3/54 Features: Diode Standard 400 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5404 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5404/4GICT, 1N5404GI, 1N5404GICT, 1N5404/4, 1N5404-E3/54GITR, 1N5404/4GITR-ND, 1N5404/4GICT-ND, 1N5404/54GITR, 1N5404GITR, 1N5404/54GITR-ND, 1N5404/54, 1N5404/54GICT-ND, 1N5404/4GITR, 1N5404E354, IN5404, Q6936817GC, 1N5404-E3/54GICT, 1N5404GICT-ND, 1N5404GITR-ND, 1N5404/54GICT

Manufacturer: Vishay
Win Source Part Number: 905719-1N5404-E3/54
Features: Diode Standard 400 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5404
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5404/4GICT, 1N5404GI, 1N5404GICT, 1N5404/4, 1N5404-E3/54GITR, 1N5404/4GITR-ND, 1N5404/4GICT-ND, 1N5404/54GITR, 1N5404GITR, 1N5404/54GITR-ND, 1N5404/54, 1N5404/54GICT-ND, 1N5404/4GITR, 1N5404E354, IN5404, Q6936817GC, 1N5404-E3/54GICT, 1N5404GICT-ND, 1N5404GITR-ND, 1N5404/54GICT

Buy Now Datasheet
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM,Cuttape - 70217406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM,Cuttape
70217406
Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM,Cuttape 70217406
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of powersupplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)
Supplier's Site
Single Diodes - 1N5404-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5404-E3/54
Single Diodes 1N5404-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5404-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5404-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5404-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5404-E3/54
Rectifiers 1N5404-E3/54
Rectifiers 3.0 Amp 400 Volt

Rectifiers 3.0 Amp 400 Volt

Buy Now Datasheet
DIODE GEN PURP 400V 3A DO201AD - 884-1N5404-E3/54 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 3A DO201AD
884-1N5404-E3/54
DIODE GEN PURP 400V 3A DO201AD 884-1N5404-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R6000 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R6000
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R6000
STANDARD DIODE, 3A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 3A, 400V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2527 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2527
Standard Diode, 3A, 400V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2527
STANDARD DIODE, 3A, 400V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 3A, 400V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 400V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4043
Rectifier, Single, 3A, 400V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4043
RECTIFIER, SINGLE, 3A, 400V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 400V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Diodes
Product Number 280-1N5404-E3/54 6289473P 6289473 1N5404-E3/54GICT-ND 905719-1N5404-E3/54 70217406 1N5404-E3/54 1N5404-E3/54 1N5404-E3/54 884-1N5404-E3/54 05R6000
Product Name Through-Hole 3A 400V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5404-E3/54 Rectifier; 3 A (Max.) @ 105C IFAV@Tcase; 50 to 1000V VRSM; 200A IFRM,Cuttape Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 400V 3A DO201AD Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel DO-201; DO-201AD Do-201ad DO-201 DO-201; DO-201AD, Axial DO-201 DO-201; DO-201AD DO-201; DO-201AD, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to ? C (-58 to ? F) -50 to 150 C (-58 to 302 F)
Diode Type Diode Standard 400 V 3A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data