Diode Standard 400V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 058026-1N5404RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N5404
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N5404; UF5404G; UF 5404;
Introduction Date: June 06, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Standard Recovery Rectifier, 400 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5404RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A AXIAL
DIODE, STANDARD, 3A, 400V; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 400V 3A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 1N5404RLOSTR-ND | 058026-1N5404RL | 280-1N5404RL | 1N5404RL | 39K0643 | 1N5404RL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5404RL | 400 V 3.0 A Diode and Rectifier | Single Diodes | Diode, Standard, 3A, 400V; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 170 C (-85 to 338 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 150 C (? to 302 F) | ||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |