Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-201AD
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713026-1N5406-E3/73
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -50°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5406
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 3A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 30pF at 4V, 1MHz
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5406-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO201AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5406-E3/73GITB-ND | 713026-1N5406-E3/73 | 280-1N5406-E3/73 | 1N5406-E3/73 | 1N5406-E3/73 | 1N5406-E3/73 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5406-E3/73 | 3 A 600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) | |||
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |