DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-13 | |
| 10.8V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 | |
| 12.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 | |
| 13V 400MW TH DIODE-ZENER SINGLE: | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 | |
| 144V Clamp 10.4A Ipp Tvs Diode Through Hole DO-13 | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-13 | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-13 | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 | |
| 207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-13 | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-13 | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 | |
| 22V Clamp 68A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 | |
| 25.2V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 265V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 | |
| 27.7V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 | |
| 47.5V Clamp 32A Ipp Tvs Diode Through Hole DO-13 | |
| 47.6V Clamp 32A Ipp Tvs Diode Through Hole G, Axial | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 | |
| 52V Clamp 29A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 | |
| 61.9V Clamp 24A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 61.9V Clamp Ipp Tvs Diode Through Hole DO-13 | |
| 63.5V Clamp 24A Ipp Tvs Diode Through Hole DO-13 | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 | |
| 78.5V Clamp 116A (8/20µs) Ipp Tvs Diode Through Hole G, Axial | |
| 78.5V Clamp 19A Ipp Tvs Diode Through Hole DO-13 | |
| 80.5V Clamp 18.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 | |
| 89V Clamp 16.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 | |
| 98V Clamp 15.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 98V Clamp 15.3A Ipp Tvs Diode Through Hole DO-13 | |
| Clamp Ipp Tvs Diode | |
| Diode Avalanche 200V 3A Through Hole SOD-64 | |
| Diode Avalanche 400V 3A Through Hole SOD-64 | |
| Diode Avalanche 600V 3A Through Hole SOD-64 | |
| Diode Avalanche 800V 3A Through Hole SOD-64 | |
| Diode Standard 1000V 1A Surface Mount D-5A | |
| Diode Standard 1000V 1A Through Hole DO-204AC (DO-15) | |
| Diode Standard 1000V 1A Through Hole | |
| Diode Standard 1000V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 1000V 3A Surface Mount D-5B | |
| Diode Standard 1000V 3A Through Hole | |
| Diode Standard 1000V 5A Through Hole Axial | |
| Diode Standard 200V 1A Surface Mount D-5A | |
| Diode Standard 200V 1A Through Hole A, Axial | |
| Diode Standard 200V 1A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 1A Through Hole | |
| Diode Standard 200V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 200V 3A Surface Mount D-5B | |
| Diode Standard 200V 3A Through Hole B, Axial | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 3A Through Hole | |
| Diode Standard 400V 1A Surface Mount D-5A | |
| Diode Standard 400V 1A Through Hole A, Axial | |
| Diode Standard 400V 1A Through Hole DO-204AC (DO-15) | |
| Diode Standard 400V 1A Through Hole | |
| Diode Standard 400V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 400V 3A Surface Mount D-5B | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 3A Through Hole | |
| Diode Standard 600V 1A Surface Mount D-5A | |
| Diode Standard 600V 1A Through Hole A, Axial | |
| Diode Standard 600V 1A Through Hole DO-201AD | |
| Diode Standard 600V 1A Through Hole DO-204AC (DO-15) | |
| Diode Standard 600V 1A Through Hole | |
| Diode Standard 600V 3A Surface Mount D-5B | |
| Diode Standard 600V 3A Through Hole B, Axial | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 3A Through Hole | |
| Diode Standard 600V 5A Through Hole Axial | |
| Diode Standard 600V 5A Through Hole B, Axial | |
| Diode Standard 800V 1A Surface Mount D-5A | |
| Diode Standard 800V 1A Through Hole DO-204AC (DO-15) | |
| Diode Standard 800V 1A Through Hole | |
| Diode Standard 800V 3A Surface Mount B, SQ-MELF | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Standard 800V 3A Through Hole | |
| DIODE ZENER 10V 500MW DO204AH | |
| DIODE ZENER 10V 500MW DO213AA | |
| DIODE ZENER 11V 500MW DO204AH | |
| DIODE ZENER 11V 500MW DO213AA | |
| DIODE ZENER 12V 500MW DO204AH | |
| DIODE ZENER 12V 500MW DO213AA | |
| DIODE ZENER 13V 500MW DO204AH | |
| DIODE ZENER 13V 500MW DO213AA | |
| DIODE ZENER 14V 500MW DO204AH | |
| DIODE ZENER 14V 500MW DO213AA | |
| DIODE ZENER 15V 500MW DO204AH | |
| DIODE ZENER 15V 500MW DO213AA | |
| DIODE ZENER 16V 500MW DO204AH | |
| DIODE ZENER 16V 500MW DO213AA | |
| DIODE ZENER 17V 500MW DO204AH | |
| DIODE ZENER 17V 500MW DO213AA | |
| DIODE ZENER 18V 500MW DO204AH | |
| DIODE ZENER 19V 500MW DO204AH | |
| DIODE ZENER 19V 500MW DO213AA | |
| DIODE ZENER 20V 500MW DO204AH | |
| DIODE ZENER 20V 500MW DO213AA | |
| DIODE ZENER 22V 500MW DO204AH | |
| DIODE ZENER 22V 500MW DO213AA | |
| DIODE ZENER 24V 500MW DO204AH | |
| DIODE ZENER 24V 500MW DO213AA | |
| DIODE ZENER 25V 500MW DO204AH | |
| DIODE ZENER 28V 500MW DO204AH | |
| DIODE ZENER 28V 500MW DO213AA | |
| DIODE ZENER 30V 500MW DO204AH | |
| DIODE ZENER 30V 500MW DO213AA | |
| DIODE ZENER 33V 500MW DO204AH | |
| DIODE ZENER 33V 500MW DO213AA | |
| DIODE ZENER 7.5V 500MW DO204AH | |
| DIODE ZENER 7.5V 500MW DO213AA | |
| DIODE ZENER 8.2V 500MW DO204AH | |
| DIODE ZENER 9.1V 500MW DO204AH | |
| TVS DIODE 102VWM 165VC DO13 | |
| TVS DIODE 34.8VWM 61.9VC DO13 | |
| Zener Diode 10V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 14V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 17V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 19V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 25V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 25V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 28V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode Surface Mount B, SQ-MELF | |
| Zener Diode Surface Mount D-5B | |
| Zener Diode Through Hole B, Axial | |
| Zener Diode Through Hole | |
| Zener Diode |
| << Prev | Next >> |