Diode Standard 1000V 3A Through Hole DO-201AD
Manufacturer: Diodes Incorporated
Win Source Part Number: 761162-1N5408-T
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5408
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): 1N5408; 1N5408; 1N5408G;
Introduction Date: May 16, 2000
ECCN: EAR99
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 3A DO201AD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N5408DITR-ND | 761162-1N5408-T | 1N5408-T | 1N5408-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5408-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | 1 volts | |
| VR | 1000 volts | 1000 volts |