DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 50 60 70 80 90 100 150 200 250 300 350 400 417
Product Name Notes
1A 20V TH RECTIFIER-SCHOTTKY (>=
1A 30V TH RECTIFIER-SCHOTTKY (>=
20V 1A 450MW 750MV@3A 1MA@20V SO
20V 750MV@3A 1A SOD-323
20V, 1A, DO-41, DIODE SCHOTTKY
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-13
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-13
287V Clamp Ipp Tvs Diode Through Hole DO-13
40V 1A 580MV@1A SOD-323
40V 350MA 600MV@200MA SOD-523
40V INDEPENDENT TYPE 1A 900MV@3A
8.5V Clamp 120A (8/20µs) Ipp Tvs Diode Through Hole CB429
8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13
8.5V Clamp 60A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
8.5V Clamp Ipp Tvs Diode Through Hole Axial
Clamp Ipp Tvs Diode
DIODE ARRAY SCHOTTKY 16V 75MA UB
DIODE ARRAY SCHOTTKY 50V 33MA UB
Diode Schottky 16V 75mA (DC) Surface Mount UB
Diode Schottky 16V 75mA Surface Mount DO-213AA
DIODE SCHOTTKY 16V 75MA UB
Diode Schottky 16V Surface Mount UB
DIODE SCHOTTKY 20V 1A DO-41
DIODE SCHOTTKY 20V 1A DO204AC
DIODE SCHOTTKY 20V 1A DO204AL
DIODE SCHOTTKY 20V 1A DO41
DIODE SCHOTTKY 20V 1A SOD123
Diode Schottky 20V 1A Surface Mount MELF
Diode Schottky 20V 1A Through Hole Axial
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 20V 1A Through Hole DO-41
DIODE SCHOTTKY 20V 3A B AXIAL
DIODE SCHOTTKY 20V 3A B SQMELF
DIODE SCHOTTKY 20V 3A DO201
DIODE SCHOTTKY 20V 3A DO201AD
Diode Schottky 20V 3A Surface Mount B, SQ-MELF
Diode Schottky 20V 3A Through Hole Axial
Diode Schottky 20V 3A Through Hole B, Axial
Diode Schottky 20V 3A Through Hole DO-201AD
Diode Schottky 20V 40A Stud Mount DO-5
Diode Schottky 20V 75mA Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 30V 1A DO204AC
DIODE SCHOTTKY 30V 1A DO204AL
DIODE SCHOTTKY 30V 1A DO41
Diode Schottky 30V 1A Surface Mount MELF
Diode Schottky 30V 1A Through Hole Axial
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 30V 1A Through Hole DO-41
DIODE SCHOTTKY 30V 3A B AXIAL
DIODE SCHOTTKY 30V 3A DO201
DIODE SCHOTTKY 30V 3A DO201AD
Diode Schottky 30V 3A Surface Mount B, SQ-MELF
Diode Schottky 30V 3A Through Hole Axial
Diode Schottky 30V 3A Through Hole DO-201AD
Diode Schottky 30V 40A Stud Mount DO-5
Diode Schottky 30V 5A Through Hole Axial
Diode Schottky 40V 15A Chassis, Stud Mount DO-5
Diode Schottky 40V 15A Stud Mount DO-203AA (DO-4)
DIODE SCHOTTKY 40V 1A DO204AC
DIODE SCHOTTKY 40V 1A DO204AL
DIODE SCHOTTKY 40V 1A DO41
DIODE SCHOTTKY 40V 1A SOD123FL
Diode Schottky 40V 1A Surface Mount SOD-123
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Through Hole Axial
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 40V 1A Through Hole DO-41
Diode Schottky 40V 25A Stud Mount DO-203AA (DO-4)
DIODE SCHOTTKY 40V 3A 2LCCB
DIODE SCHOTTKY 40V 3A DO201
DIODE SCHOTTKY 40V 3A DO201AD
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
Diode Schottky 40V 3A Surface Mount
Diode Schottky 40V 3A Through Hole Axial
Diode Schottky 40V 3A Through Hole DO-201AD
Diode Schottky 40V 3A Through Hole
Diode Schottky 40V 5A Through Hole TOP HAT
DIODE SCHOTTKY 45V 1A 2LCCB
DIODE SCHOTTKY 45V 1A DO204AL
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 45V 1A Through Hole DO-41
Diode Schottky 50V 33mA (DC) Surface Mount UB
Diode Schottky 50V 33mA Surface Mount DO-213AA
DIODE SCHOTTKY 50V 33MA UB
Diode Schottky 50V Surface Mount UB
Diode Schottky 70V 33mA Through Hole DO-35 (DO-204AH)
Diode Schottky 70V 33mA Through Hole DO-35
DIODE SCHOTTKY REV 40V 15A DO4
Diode Schottky, Reverse Polarity 40V 3A Through Hole DO-201AD
DIODE STANDARD 100V 1A A SQMELF
Diode Standard 100V 1A Surface Mount A, SQ-MELF
Diode Standard 100V 1A Surface Mount D-5A
Diode Standard 100V 1A Through Hole A, Axial
Diode Standard 100V 1A Through Hole
DIODE STANDARD 100V 3A B SQMELF
Diode Standard 100V 3A Surface Mount B, SQ-MELF
Diode Standard 100V 3A Through Hole B, Axial
Diode Standard 100V 3A Through Hole
Diode Standard 100V 6A Through Hole B, Axial
DIODE STANDARD 110V 1A A SQMELF
Diode Standard 125V 1A Through Hole
DIODE STANDARD 135V 1A D5A
DIODE STANDARD 150V 1A A SQMELF
Diode Standard 150V 1A Surface Mount D-5A
Diode Standard 150V 1A Through Hole A, Axial
Diode Standard 150V 2.5A Through Hole A, Axial
Diode Standard 150V 2.5A Through Hole A-PAK
Diode Standard 150V 2.5A Through Hole Axial
Diode Standard 150V 20A (DC) Stud Mount DO-203AA (DO-4)
DIODE STANDARD 150V 3A B SQMELF
Diode Standard 150V 3A Surface Mount B, SQ-MELF
Diode Standard 150V 3A Through Hole B, Axial
Diode Standard 150V 6A Through Hole Axial
Diode Standard 150V 6A Through Hole
DIODE STANDARD 150V 6A U4
DIODE STANDARD 160V 1A A SQMELF
DIODE STANDARD 50V 1A A SQMELF
Diode Standard 50V 1A Surface Mount D-5A
Diode Standard 50V 1A Through Hole
DIODE STANDARD 50V 3A B SQMELF
Diode Standard 50V 3A Surface Mount B, SQ-MELF
Diode Standard 50V 3A Through Hole
DIODE STANDARD 60V 1A A SQMELF
Diode Standard 75V 1A Through Hole
DIODE STANDARD 80V 1A D5A
DIODE STD REV 150V 3A B AXIAL
Diode Super Barrier 40V 1A Surface Mount SOD-123F
DIODE ZENER 27V 500MW DO204AH
DIODE ZENER 3.6V 1.25W DO213AB
DIODE ZENER 3.9V 1.25W DO213AB
DIODE ZENER 5.1V 500MW DO204AH
Diode
RF Diode Schottky - Single 70V 15mA 150mW SOD-323
RF Diode Schottky - Single 70V 15mA 333mW SOD-123
RF Diode Schottky - Single 70V 15mA 430mW DO-35
SCHOTTKYVRRM20VIF1AS OD-323
SCHOTTKYVRRM40VIF1AS OD-323
SMALL-SIGNAL SCHOTTKY
TH RECTIFIER-SCHOTTKY (>=1A) SIN
TVS DIODE 5VWM 8.5VC DO13
Zener Diode 10V 500mW ±1% Through Hole DO-35
Zener Diode 10V 500mW ±5% Through Hole DO-35
Zener Diode 11V 500mW ±1% Through Hole DO-35
Zener Diode 11V 500mW ±5% Through Hole DO-35
Zener Diode 12V 500mW ±1% Through Hole DO-35
Zener Diode 12V 500mW ±5% Through Hole DO-35
Zener Diode 13V 500mW ±1% Through Hole DO-35
Zener Diode 13V 500mW ±5% Through Hole DO-35
Zener Diode 15V 500mW ±1% Through Hole DO-35
Zener Diode 15V 500mW ±5% Through Hole DO-35
Zener Diode 16V 500mW ±1% Through Hole DO-35
Zener Diode 16V 500mW ±5% Through Hole DO-35
Zener Diode 18V 500mW ±1% Through Hole DO-35
Zener Diode 18V 500mW ±5% Through Hole DO-35
Zener Diode 20V 500mW ±1% Through Hole DO-35
Zener Diode 20V 500mW ±5% Through Hole DO-35
Zener Diode 22V 500mW ±1% Through Hole DO-35
Zener Diode 22V 500mW ±5% Through Hole DO-35
Zener Diode 24V 500mW ±1% Through Hole DO-35
Zener Diode 24V 500mW ±5% Through Hole DO-35
Zener Diode 27V 500mW ±1% Through Hole DO-35
Zener Diode 27V 500mW ±5% Through Hole DO-35
Zener Diode 3.3V 1.25W ±1% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.25W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.25W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.25W ±5% Surface Mount DO-213AB
Zener Diode 3.3V 1.25W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.25W ±5% Through Hole DO-41
Zener Diode 3.3V 1.5W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.5W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.5W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.3V 3W ±5% Through Hole Axial
Zener Diode 3.5V 1.5W ±5% Through Hole DO-41
Zener Diode 3.6V 1.25W ±1% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.25W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.25W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.25W ±5% Surface Mount DO-213AB
Zener Diode 3.6V 1.25W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.25W ±5% Through Hole DO-41
Zener Diode 3.6V 1.5W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.5W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.5W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 3.6V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.25W ±1% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.25W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.25W ±10% Through Hole DO-41
Zener Diode 3.9V 1.25W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.25W ±5% Surface Mount DO-213AB
Zener Diode 3.9V 1.25W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.5W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.5W ±2% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.5W ±20% Through Hole DO-204AL (DO-41)
Zener Diode 3.9V 1.5W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 30V 500mW ±1% Through Hole DO-35
Zener Diode 30V 500mW ±5% Through Hole DO-35
Zener Diode 33V 500mW ±1% Through Hole DO-35
Zener Diode 33V 500mW ±5% Through Hole DO-35
Zener Diode 36V 500mW ±1% Through Hole DO-35
Zener Diode 36V 500mW ±5% Through Hole DO-35
Zener Diode 39V 500mW ±1% Through Hole DO-35
Zener Diode 39V 500mW ±5% Through Hole DO-35
Zener Diode 4.3V 1.25W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 4.3V 1.5W ±10% Through Hole DO-204AL (DO-41)
Zener Diode 4.7V 500mW ±1% Through Hole DO-35
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Zener Diode 43V 500mW ±1% Through Hole DO-35
Zener Diode 43V 500mW ±5% Through Hole DO-35
Zener Diode 47V 500mW ±1% Through Hole DO-35
Zener Diode 47V 500mW ±5% Through Hole DO-35
Zener Diode 5.1V 500mW ±1% Through Hole DO-35
Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Zener Diode 5.6V 500mW ±1% Through Hole DO-35
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Zener Diode 51V 500mW ±1% Through Hole DO-35
Zener Diode 51V 500mW ±5% Through Hole DO-35
Zener Diode 56V 500mW ±1% Through Hole DO-35
Zener Diode 56V 500mW ±5% Through Hole DO-35
Zener Diode 6.2V 500mW ±1% Through Hole DO-35
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 500mW ±1% Through Hole DO-35
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
Zener Diode 62V 500mW ±1% Through Hole DO-35
Zener Diode 62V 500mW ±5% Through Hole DO-35
Zener Diode 68V 500mW ±1% Through Hole DO-35
Zener Diode 68V 500mW ±5% Through Hole DO-35
Zener Diode 7.5V 500mW ±1% Through Hole DO-35
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
Zener Diode 75V 500mW ±1% Through Hole DO-35
Zener Diode 75V 500mW ±5% Through Hole DO-35
Zener Diode 8.2V 500mW ±1% Through Hole DO-35
Zener Diode 8.2V 500mW ±5% Through Hole DO-35
Zener Diode 9.1V 500mW ±1% Through Hole DO-35
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Zener Diode

<< Prev Next >>