Vishay Precision Group Schottky Diodes & Rectifiers 1N5401-E3/54

Description
Vishay 1N5401-E3/54 Diode
Request a Quote Datasheet
Description
Vishay 1N5401-E3/54 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6289451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289451P
Schottky Diodes & Rectifiers 6289451P
Vishay 1N5401-E3/54 Diode

Vishay 1N5401-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8651895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8651895
Schottky Diodes & Rectifiers 8651895
Vishay 1N5401-E3/54 Diode

Vishay 1N5401-E3/54 Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N5401-E3/54 - 905714-1N5401-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5401-E3/54
905714-1N5401-E3/54
Diodes, Rectifiers - Single - 1N5401-E3/54 905714-1N5401-E3/54
Manufacturer: Vishay Win Source Part Number: 905714-1N5401-E3/54 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5401 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: IN5401, 1N5401-E3/54GIDKR, 1N5401E354, 1N5401-E3/54GITR, 1N5401-E3/54GIDKRINA CTIVE, 1N5401-E3/54GICT, 1N5401-E3/54GIDKR-ND

Manufacturer: Vishay
Win Source Part Number: 905714-1N5401-E3/54
Features: Diode Standard 100 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5401
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: IN5401, 1N5401-E3/54GIDKR, 1N5401E354, 1N5401-E3/54GITR, 1N5401-E3/54GIDKRINACTIVE, 1N5401-E3/54GICT, 1N5401-E3/54GIDKR-ND

Buy Now Datasheet
Single Diodes - 1N5401-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401-E3/54GICT-ND
Single Diodes 1N5401-E3/54GICT-ND
Diode Standard 100V 3A Through Hole DO-201AD

Diode Standard 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5401-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401-E3/54GITR-ND
Single Diodes 1N5401-E3/54GITR-ND
Diode Standard 100V 3A Through Hole DO-201AD

Diode Standard 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Through-Hole 3A 100V Diode and Rectifier - 280-1N5401-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 100V Diode and Rectifier
280-1N5401-E3/54
Through-Hole 3A 100V Diode and Rectifier 280-1N5401-E3/54
3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5401-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-E3/54 can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5401-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5401-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5401-E3/54
Single Diodes 1N5401-E3/54
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5401-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5401-E3/54
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site
3A,100V,SILASTIC RECT. - 70217540 - Allied Electronics, Inc.
Fort Worth, TX, USA
3A,100V,SILASTIC RECT.
70217540
3A,100V,SILASTIC RECT. 70217540
Features: Low Forward Voltage Drop Low Leakage Current High Forward Surge Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application. (Note: These devices are not Q101 qualified.)

Features:

  • Low Forward Voltage Drop
  • Low Leakage Current
  • High Forward Surge Capability
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes application.
    (Note: These devices are not Q101 qualified.)
Supplier's Site
Standard Diode, 3A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5998 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5998
Standard Diode, 3A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5998
STANDARD DIODE, 3A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 100V, DO-201AD; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 100V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2510 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 100V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2510
Standard Diode, 3A, 100V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2510
STANDARD DIODE, 3A, 100V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

STANDARD DIODE, 3A, 100V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 3A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4041
Rectifier, Single, 3A, 100V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4041
RECTIFIER, SINGLE, 3A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 100V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5401-E3/54
Rectifiers 1N5401-E3/54
Rectifiers 3.0 Amp 100 Volt

Rectifiers 3.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Transient Voltage Suppressor Diodes (TVS) Diodes Rectifiers
Product Number 6289451P 8651895 905714-1N5401-E3/54 1N5401-E3/54GICT-ND 280-1N5401-E3/54 1N5401-E3/54 1N5401-E3/54 70217540 05R5998 1N5401-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5401-E3/54 Single Diodes Through-Hole 3A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers 3A,100V,SILASTIC RECT. Standard Diode, 3A, 100V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package DO-201; DO-201AD Do-201ad Tape and Reel DO-201; DO-201AD, Axial DO-201 DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Diode Standard 100 V 3A Through Hole DO-201AD
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
IO 3 amps
Unlock Full Specs
to access all available technical data