Vishay Precision Group Single Diodes 1N5392-E3/54

Description
Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5392-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5392-E3/54GICT-ND
Single Diodes 1N5392-E3/54GICT-ND
Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5392-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5392-E3/54GITR-ND
Single Diodes 1N5392-E3/54GITR-ND
Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8116061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116061P
Schottky Diodes & Rectifiers 8116061P
Diode Rectifier 100V 1.5A DO-204AL

Diode Rectifier 100V 1.5A DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 8116061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116061
Schottky Diodes & Rectifiers 8116061
Diode Rectifier 100V 1.5A DO-204AL

Diode Rectifier 100V 1.5A DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1657034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657034
Schottky Diodes & Rectifiers 1657034
Diode Rectifier 100V 1.5A DO-204AL

Diode Rectifier 100V 1.5A DO-204AL

Supplier's Site
1.5 A 100 V Diode and Rectifier - 280-1N5392-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 100 V Diode and Rectifier
280-1N5392-E3/54
1.5 A 100 V Diode and Rectifier 280-1N5392-E3/54
DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5392-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5392-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5392-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5392-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5392-E3/54 - 125499-1N5392-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5392-E3/54
125499-1N5392-E3/54
Diodes, Rectifiers - Single - 1N5392-E3/54 125499-1N5392-E3/54
Manufacturer: Vishay Win Source Part Number: 125499-1N5392-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125499-1N5392-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5392-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5392-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5392-E3/54
DIODE GEN PURP 100V 1.5A DO204AL

DIODE GEN PURP 100V 1.5A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5392-E3/54
Rectifiers 1N5392-E3/54
Rectifiers 1.5 Amp 100 Volt

Rectifiers 1.5 Amp 100 Volt

Buy Now Datasheet
Standard Diode, 1.5A, 100V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5996 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1.5A, 100V Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5996
Standard Diode, 1.5A, 100V Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5996
STANDARD DIODE, 1.5A, 100V DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1.5A, 100V DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1.5A, 100V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2435 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1.5A, 100V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2435
Standard Diode, 1.5A, 100V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2435
STANDARD DIODE, 1.5A, 100V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 1.5A, 100V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Diodes >> Diodes - General Purpose - 1N5392-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N5392-E3/54
Diodes >> Diodes - General Purpose 1N5392-E3/54
1.5A 100V 1.4V@1.5A DO-41 Diodes - General Purpose ROHS

1.5A 100V 1.4V@1.5A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 1N5392-E3/54GICT-ND 8116061P 8116061 280-1N5392-E3/54 125499-1N5392-E3/54 1N5392-E3/54 1N5392-E3/54 05R5996 1N5392-E3/54
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.5 A 100 V Diode and Rectifier Diodes, Rectifiers - Single - 1N5392-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 1.5A, 100V Do-204Al; Repetitive Peak Reverse Voltage Vishay Diodes >> Diodes - General Purpose
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package DO-204AL Do-204al Tape and Reel DO-41 DO-204AL DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 2000 ns 2000 ns 2000 ns
IO 1.5 amps
Unlock Full Specs
to access all available technical data