Diode 400V 3A Standard Recovery DO201AD
Diode 400V 3A Standard Recovery DO201AD
Diode Standard 400V 3A Through Hole Axial
DIODE GEN PURP 400V 3A AXIAL
STANDARD DIODE, 3A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER; STANDARD RECOVERY RECTIFIER;3A IF; 1.0 V (MAX.); 400V; CASE 267-03
DIODE GEN PURP 400V 3A AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 7743331P | 1035134 | 1N5404GOS-ND | 1N5404G | 42K2935 | 70099587 | 1N5404G | 1N5404G |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Standard Diode, 3A, 400V, Axial; Repetitive Peak Reverse Voltage Onsemi | RECTIFIER; STANDARD RECOVERY RECTIFIER;3A IF; 1.0 V (MAX.); 400V; CASE 267-03 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-201; DO-201AD | Do-201ad | DO-27; DO-201; DO-201AA, DO-27, Axial | Plastic Case | DO-201; DO-201AD | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to ? C (-85 to ? F) | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| IR | 0.0100 mA |