DIODES Incorporated Single Diodes 1N5402G-T

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5402GDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402GDICT-ND
Single Diodes 1N5402GDICT-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5402GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402GDITR-ND
Single Diodes 1N5402GDITR-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368192-1N5402G-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368192-1N5402G-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368192-1N5402G-T
Win Source Part Number: 1368192-1N5402G-T Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Base Product Number: 1N5402 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1368192-1N5402G-T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Base Product Number: 1N5402
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5402G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5402G-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N5402G-T
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5402G-T
Rectifiers 1N5402G-T
Rectifiers 3.0A 100V

Rectifiers 3.0A 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1N5402GDICT-ND 1368192-1N5402G-T 1N5402G-T 1N5402G-T
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.1 volts 1.1 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
High Current Power Rectifiers - HRISOPAC0603 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
High-speed switching diode - BAV99-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details