Vishay Precision Group Single Diodes 1N5395-E3/54

Description
Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5395-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5395-E3/54GITR-ND
Single Diodes 1N5395-E3/54GITR-ND
Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5395-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5395-E3/54GICT-ND
Single Diodes 1N5395-E3/54GICT-ND
Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5395-E3/54 - 144832-1N5395-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5395-E3/54
144832-1N5395-E3/54
Diodes, Rectifiers - Single - 1N5395-E3/54 144832-1N5395-E3/54
Manufacturer: Vishay Win Source Part Number: 144832-1N5395-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 144832-1N5395-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.5 A 400 V Diode and Rectifier - 280-1N5395-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 400 V Diode and Rectifier
280-1N5395-E3/54
1.5 A 400 V Diode and Rectifier 280-1N5395-E3/54
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5395-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5395-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5395-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5395-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5395-E3/54
Rectifiers 1N5395-E3/54
Rectifiers 1.5 Amp 400 Volt

Rectifiers 1.5 Amp 400 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5395-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5395-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5395-E3/54
DIODE GEN PURP 400V 1.5A DO204AL

DIODE GEN PURP 400V 1.5A DO204AL

Supplier's Site
Rectifier, Single, 1.5A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2456 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1.5A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2456
Rectifier, Single, 1.5A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2456
RECTIFIER, SINGLE, 1.5A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Product Range:- RoHS Compliant: Yes

RECTIFIER, SINGLE, 1.5A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 1N5395-E3/54GITR-ND 144832-1N5395-E3/54 280-1N5395-E3/54 1N5395-E3/54 1N5395-E3/54 78K2456
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5395-E3/54 1.5 A 400 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1.5A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Diode Type Standard
VF 1.4 volts 1.4 volts 1.4 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223325 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET010119 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
High-speed switching diode - BAS16L-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details