DIODE GEN PURP 200V 3A DO201AD Product overview: 1N5402-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402-TP can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Through Hole DO-201AD
Manufacturer: Micro Commercial Co
Win Source Part Number: 124933-1N5402-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
DIODE GEN PURP 200V 3A DO201AD
3A 200V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-1N5402-TP | 1N5402-TPTR-ND | 124933-1N5402-TP | 1N5402-TP | 1N5402-TP | 70055526 |
| Product Name | 200V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N5402-TP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | 3A 200V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL |
| Package | Tape & Reel (TR) | DO-201; DO-201AD | DO-201 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |