Diode Standard 50V 3A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 905712-1N5400RL
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5400
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5400RLOSCT, 1N5400RLOSTR
Standard Recovery Rectifier, 50 V, 3.0 A, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 1200-REEL Product overview: 1N5400RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400RL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 3A AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5400RLOSTR-ND | 905712-1N5400RL | 280-1N5400RL | 1N5400RL |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5400RL | 50 V 3.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 170 C (-85 to 338 F) | -65 C (-85 F) | ||
| Diode Type | Diode Standard 50 V 3A Through Hole DO-201AD | |||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |