Vishay Precision Group Diodes, Rectifiers - Single - 1N5396-E3/54 1N5396-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 107515-1N5396-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 500V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 107515-1N5396-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 500V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5396-E3/54 - 107515-1N5396-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5396-E3/54
107515-1N5396-E3/54
Diodes, Rectifiers - Single - 1N5396-E3/54 107515-1N5396-E3/54
Manufacturer: Vishay Win Source Part Number: 107515-1N5396-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 500V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 107515-1N5396-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 500V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-1N5396-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 500V 1.5A DO204AL

DIODE GEN PURP 500V 1.5A DO204AL

Buy Now Datasheet
Single Diodes - 112-1N5396-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 500V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 500V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8116080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116080
Schottky Diodes & Rectifiers 8116080
Vishay 1N5396-E3/54 Diode

Vishay 1N5396-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8116080P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116080P
Schottky Diodes & Rectifiers 8116080P
Vishay 1N5396-E3/54 Diode

Vishay 1N5396-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1452166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452166
Schottky Diodes & Rectifiers 1452166
Vishay 1N5396-E3/54 Diode

Vishay 1N5396-E3/54 Diode

Supplier's Site
1.5 A 500 V Diode and Rectifier - 280-1N5396-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 500 V Diode and Rectifier
280-1N5396-E3/54
1.5 A 500 V Diode and Rectifier 280-1N5396-E3/54
DIODE 1.5 A, 500 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5396-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5396-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 500 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5396-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5396-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5396-E3/54
Rectifiers 1N5396-E3/54
Rectifiers 1.5 Amp 500 Volt

Rectifiers 1.5 Amp 500 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5396-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5396-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5396-E3/54
DIODE GEN PURP 500V 1.5A DO204AL

DIODE GEN PURP 500V 1.5A DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 107515-1N5396-E3/54 112-1N5396-E3/54CT-ND 8116080 8116080P 280-1N5396-E3/54 1N5396-E3/54 1N5396-E3/54
Product Name Diodes, Rectifiers - Single - 1N5396-E3/54 Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 1.5 A 500 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.4 volts 1.4 volts
VR 500 volts
IR 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data